Bourns, Inc. SMD 4.0A 12V Circuit Protection Fuse MF-LSMF400/12X-2

Description
PTC RESETTABLE 4.0A 12V SMD 2920 Product overview: MF-LSMF400/12X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.0A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4.0A, 12V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-LSMF400/12X-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
PTC RESETTABLE 4.0A 12V SMD 2920 Product overview: MF-LSMF400/12X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.0A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4.0A, 12V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-LSMF400/12X-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MF-LSMF Series PTC Resettable Fuses from Bourns are designed for circuit protection in various applications, including low voltage telecom equipment, powered Ethernet ports, automotive electronic control modules, and industrial control systems. These fuses feature a standard 2920 footprint and are available in multiple models with hold currents ranging from 0.3 Amps to 6.0 Amps, and maximum voltage ratings of 15V to 60V. They are RoHS compliant and halogen-free, ensuring environmental safety. The fuses exhibit swift time-to-trip characteristics, providing effective protection against overcurrent events. They are constructed with ENIG terminals for excellent solderability and have symmetric designs that contribute to a low profile. The operating temperature range is from -40 °C to +85 °C, making them suitable for a variety of environments. Additionally, the fuses are compliant with AEC-Q200 standards for automotive applications, ensuring reliability in critical systems. Engineers should consider these fuses for applications requiring reliable overcurrent protection with resettable functionality, particularly in environments where space and thermal management are critical.

Datasheet Summary
Powered by GS/AI

The MF-LSMF Series PTC Resettable Fuses from Bourns are designed for circuit protection in various applications, including low voltage telecom equipment, powered Ethernet ports, automotive electronic control modules, and industrial control systems. These fuses feature a standard 2920 footprint and are available in multiple models with hold currents ranging from 0.3 Amps to 6.0 Amps, and maximum voltage ratings of 15V to 60V. They are RoHS compliant and halogen-free, ensuring environmental safety. The fuses exhibit swift time-to-trip characteristics, providing effective protection against overcurrent events. They are constructed with ENIG terminals for excellent solderability and have symmetric designs that contribute to a low profile. The operating temperature range is from -40 °C to +85 °C, making them suitable for a variety of environments. Additionally, the fuses are compliant with AEC-Q200 standards for automotive applications, ensuring reliability in critical systems. Engineers should consider these fuses for applications requiring reliable overcurrent protection with resettable functionality, particularly in environments where space and thermal management are critical.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.0A 12V Circuit Protection Fuse
150-MF-LSMF400/12X-2
SMD 4.0A 12V Circuit Protection Fuse 150-MF-LSMF400/12X-2
PTC RESETTABLE 4.0A 12V SMD 2920 Product overview: MF-LSMF400/12X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.0A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4.0A, 12V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-LSMF400/12X-2 can be used for catalog matching and distributor lookup.

PTC RESETTABLE 4.0A 12V SMD 2920 Product overview: MF-LSMF400/12X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.0A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4.0A, 12V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-LSMF400/12X-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection -PTC Resettable Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection -PTC Resettable Fuses
Circuit Protection -PTC Resettable Fuses
Manufacturer: Bourns Inc. Category: Circuit Protection -PTC Resettable Fuses Series: Multifuse®, MF-LSMF Package: Tape & Reel (TR) Type: Polymeric Size / Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 2920 (7351 Metric), Concave Product Status: Active

Manufacturer: Bourns Inc.
Category: Circuit Protection -PTC Resettable Fuses
Series: Multifuse®, MF-LSMF
Package: Tape & Reel (TR)
Type: Polymeric
Size / Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 2920 (7351 Metric), Concave
Product Status: Active

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-LSMF400/12X-2
Circuit Protection - PTC Resettable Fuses MF-LSMF400/12X-2
PTC RESETTABLE 4.0A 12V SMD 2920

PTC RESETTABLE 4.0A 12V SMD 2920

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-LSMF400/12X-2 MF-LSMF400/12X-2
Product Name SMD 4.0A 12V Circuit Protection Fuse Circuit Protection -PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 2 amps
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers