2920 Resettable Fuse SMD PPTC 3.0A/16V
2920 Resettable Fuse SMD PPTC 3.0A/16V
2920 Resettable Fuse SMD PPTC 3.0A/16V
2920 RESETTABLE SMD PPTC 3.0A/16
PPTC RESETTABLE FUSE, 3A, 16V, 2920 ROHS COMPLIANT: YES
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 2459157 | MF-LSMF300/16X-2 | 30AK6365 |
| Product Name | Resettable Fuses | Circuit Protection - PTC Resettable Fuses | Pptc Resettable Fuse, 3A, 16V, 2920 Rohs Compliant Bourns |
| Approvals / Standards | RoHS | RoHS | |
| Features | Resettable | Resettable | |
| Rated Voltage | 16 volts |