FUSE, RESETTABLE PTC, 33V, 1.85A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:MF-LSMF Series; Voltage Rating:33VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:2.5s; Current Rating Max:40A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 26AC2064 |
| Product Name | Fuse, Resettable Ptc, 33V, 1.85A, 2920; Pptc Case Style Bourns |
| Approvals / Standards | RoHS |