Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059270-MF-LL190-0
Packaging: Bulk
Termination: SMD/SMT
Resistance: 15 Ω
Hold Current: 1.9 A
Trip Current: 4.9 A
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Current Rating: 50 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059270-MF-LL190-0 |
| Product Name | OEM Parts - OEM Parts (M - N) - MF-LL190-0 |