PTC RESET FUSE 6V 2A 0603
PPTC RESETTABLE FUSE, 6V, 2A, 0603; Thermistor Mounting:SMD; Product Range:MF-FSML/X Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | MF-FSML200/6-2 | 25AH9831 |
| Product Name | Circuit Protection - PTC Resettable Fuses | Pptc Resettable Fuse, 6V, 2A, 0603; Thermistor Mounting Bourns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |