PTC RESET FUSE 8V 1.5A 0603
PTC RESETTABLE FUSE, 8V, 0603; PPTC Case Style:0603 (1608 Metric); Product Range:MF-FSML/X Series; Voltage Rating:8V; Holding Current:1.5A; Tripping Current:3A; Time to Trip:4s; Current Rating Max:50A; Operating Temperature Min:-40°CRoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | MF-FSML150/8-2 | 33AH9139 |
| Product Name | Circuit Protection - PTC Resettable Fuses | Ptc Resettable Fuse, 8V, 0603; Pptc Case Style Bourns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) |