Bourns, Inc. Pptc Resettable Fuse, 8V, 1A, 0603; Thermistor Mounting Bourns MF-FSML100/8-2

Description
PPTC RESETTABLE FUSE, 8V, 1A, 0603; Thermistor Mounting:SMD; Product Range:MF-FSML/X Series; Holding Current:1A; Tripping Current:2A; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 8V, 1A, 0603; Thermistor Mounting:SMD; Product Range:MF-FSML/X Series; Holding Current:1A; Tripping Current:2A; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 8V, 1A, 0603; Thermistor Mounting Bourns - 25AH9827 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 8V, 1A, 0603; Thermistor Mounting Bourns
25AH9827
Pptc Resettable Fuse, 8V, 1A, 0603; Thermistor Mounting Bourns 25AH9827
PPTC RESETTABLE FUSE, 8V, 1A, 0603; Thermistor Mounting:SMD; Product Range:MF-FSML/X Series; Holding Current:1A; Tripping Current:2A; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 8V, 1A, 0603; Thermistor Mounting:SMD; Product Range:MF-FSML/X Series; Holding Current:1A; Tripping Current:2A; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 8V, 0603; Pptc Case Style Bourns - 33AH9137 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 8V, 0603; Pptc Case Style Bourns
33AH9137
Ptc Resettable Fuse, 8V, 0603; Pptc Case Style Bourns 33AH9137
PTC RESETTABLE FUSE, 8V, 0603; PPTC Case Style:0603 (1608 Metric); Product Range:MF-FSML/X Series; Voltage Rating:8V; Holding Current:1A; Tripping Current:2A; Time to Trip:2s; Current Rating Max:50A; Operating Temperature Min:-40°C RoHS Compliant: Yes

PTC RESETTABLE FUSE, 8V, 0603; PPTC Case Style:0603 (1608 Metric); Product Range:MF-FSML/X Series; Voltage Rating:8V; Holding Current:1A; Tripping Current:2A; Time to Trip:2s; Current Rating Max:50A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-FSML100/8-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-FSML100/8-2
Circuit Protection - PTC Resettable Fuses MF-FSML100/8-2
PTC RESET FUSE 8V 1A 0603

PTC RESET FUSE 8V 1A 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 25AH9827 33AH9137 MF-FSML100/8-2
Product Name Pptc Resettable Fuse, 8V, 1A, 0603; Thermistor Mounting Bourns Ptc Resettable Fuse, 8V, 0603; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data