Bourns, Inc. Led Protector, 26V, Do-214Aa; Product Range Bourns LSP1300BJR-S

Description
LED PROTECTOR, 26V, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Max:26V RoHS Compliant: Yes
Datasheet
Description
LED PROTECTOR, 26V, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Max:26V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Protector, 26V, Do-214Aa; Product Range Bourns - 23T2731 - Newark, An Avnet Company
Chicago, IL, United States
Led Protector, 26V, Do-214Aa; Product Range Bourns
23T2731
Led Protector, 26V, Do-214Aa; Product Range Bourns 23T2731
LED PROTECTOR, 26V, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Max:26V RoHS Compliant: Yes

LED PROTECTOR, 26V, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Max:26V RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor, 13V, 5Ma, Do-214Aa; Product Range Bourns - 27T2389 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 13V, 5Ma, Do-214Aa; Product Range Bourns
27T2389
Thyristor, 13V, 5Ma, Do-214Aa; Product Range Bourns 27T2389
THYRISTOR, 13V, 5mA, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Max:26V RoHS Compliant: Yes

THYRISTOR, 13V, 5mA, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Max:26V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 23T2731 27T2389
Product Name Led Protector, 26V, Do-214Aa; Product Range Bourns Thyristor, 13V, 5Ma, Do-214Aa; Product Range Bourns
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 15TQ060PBF - 1121386-15TQ060PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
SPAD modules - C11202-050 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details