Bourns, Inc. Thyristor, 9V, 5Ma, Do-214Aa; Product Range Bourns LSP0900BJR-S

Description
THYRISTOR, 9V, 5mA, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Max:18V RoHS Compliant: Yes
Datasheet
Description
THYRISTOR, 9V, 5mA, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Max:18V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 9V, 5Ma, Do-214Aa; Product Range Bourns - 27T2388 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 9V, 5Ma, Do-214Aa; Product Range Bourns
27T2388
Thyristor, 9V, 5Ma, Do-214Aa; Product Range Bourns 27T2388
THYRISTOR, 9V, 5mA, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Max:18V RoHS Compliant: Yes

THYRISTOR, 9V, 5mA, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Max:18V RoHS Compliant: Yes

Supplier's Site Datasheet
Led Protector, 18V, Do-214Aa, Full Reel; Product Range Bourns - 23T2730 - Newark, An Avnet Company
Chicago, IL, United States
Led Protector, 18V, Do-214Aa, Full Reel; Product Range Bourns
23T2730
Led Protector, 18V, Do-214Aa, Full Reel; Product Range Bourns 23T2730
LED PROTECTOR, 18V, DO-214AA, FULL REEL; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

LED PROTECTOR, 18V, DO-214AA, FULL REEL; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 27T2388 23T2730
Product Name Thyristor, 9V, 5Ma, Do-214Aa; Product Range Bourns Led Protector, 18V, Do-214Aa, Full Reel; Product Range Bourns
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS1-6000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Schottky Diodes & Rectifiers - 1220838 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details