Bourns, Inc. TVS Diodes LSP0600BJR-S

Description
LED Shunt Protector 6V Auto Reset
Request a Quote Datasheet
Description
LED Shunt Protector 6V Auto Reset
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 7734583 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7734583
TVS Diodes 7734583
LED Shunt Protector 6V Auto Reset

LED Shunt Protector 6V Auto Reset

Supplier's Site
TVS Diodes - 1460659 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1460659
TVS Diodes 1460659
LED Shunt Protector 6V Auto Reset

LED Shunt Protector 6V Auto Reset

Supplier's Site
Led Protector, 16V, Do-214Aa, Full Reel; Product Range Bourns - 23T2729 - Newark, An Avnet Company
Chicago, IL, United States
Led Protector, 16V, Do-214Aa, Full Reel; Product Range Bourns
23T2729
Led Protector, 16V, Do-214Aa, Full Reel; Product Range Bourns 23T2729
LED PROTECTOR, 16V, DO-214AA, FULL REEL; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

LED PROTECTOR, 16V, DO-214AA, FULL REEL; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor, 6V, 5Ma, Do-214Aa; Product Range Bourns - 27T2387 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 6V, 5Ma, Do-214Aa; Product Range Bourns
27T2387
Thyristor, 6V, 5Ma, Do-214Aa; Product Range Bourns 27T2387
THYRISTOR, 6V, 5mA, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Max:16V RoHS Compliant: Yes

THYRISTOR, 6V, 5mA, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Max:16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 7734583 23T2729 27T2387
Product Name TVS Diodes Led Protector, 16V, Do-214Aa, Full Reel; Product Range Bourns Thyristor, 6V, 5Ma, Do-214Aa; Product Range Bourns
Configuration Single
RoHS Compliant RoHS RoHS RoHS
Package Do-214ac (sma)
Unlock Full Specs
to access all available technical data