Bourns, Inc. Lighting Protection - LSP0600BJR-S LSP0600BJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1057549-LSP0600BJR-S Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 6V Mounting: SMD (SMT) Technology: LED Shunt Categories: Circuit Protection Status: Active Case / Package: SMB (DO-214AA) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1057549-LSP0600BJR-S Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 6V Mounting: SMD (SMT) Technology: LED Shunt Categories: Circuit Protection Status: Active Case / Package: SMB (DO-214AA) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Protection - LSP0600BJR-S - 1057549-LSP0600BJR-S - Win Source Electronics
Laguna Hills, CA, United States
Lighting Protection - LSP0600BJR-S
1057549-LSP0600BJR-S
Lighting Protection - LSP0600BJR-S 1057549-LSP0600BJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1057549-LSP0600BJR-S Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 6V Mounting: SMD (SMT) Technology: LED Shunt Categories: Circuit Protection Status: Active Case / Package: SMB (DO-214AA) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1057549-LSP0600BJR-S
Packaging: Reel - TR
Applications: LED Protection
Number of Circuits: 1
Voltage: 6V
Mounting: SMD (SMT)
Technology: LED Shunt
Categories: Circuit Protection
Status: Active
Case / Package: SMB (DO-214AA)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Lighting Protection - LSP0600BJR-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Lighting Protection
LSP0600BJR-S
Circuit Protection - Lighting Protection LSP0600BJR-S
LIGHT PROTECTOR LED SHUNT 6V SMD

LIGHT PROTECTOR LED SHUNT 6V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1057549-LSP0600BJR-S LSP0600BJR-S
Product Name Lighting Protection - LSP0600BJR-S Circuit Protection - Lighting Protection
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

1920W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P - L22520-1920W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details