Bourns, Inc. Fixed Inductors LPV1823-251KL

Description
250µH Unshielded Wirewound Inductor 2A 150mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
250µH Unshielded Wirewound Inductor 2A 150mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPV1823-251KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LPV1823-251KL-ND
Fixed Inductors LPV1823-251KL-ND
250µH Unshielded Wirewound Inductor 2A 150mOhm Max Radial, Vertical Cylinder

250µH Unshielded Wirewound Inductor 2A 150mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LPV1823-251KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers