Bourns, Inc. Fixed Inductors LPV1823-101KL

Description
100µH Unshielded Wirewound Inductor 3A 90mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 3A 90mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPV1823-101KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LPV1823-101KL-ND
Fixed Inductors LPV1823-101KL-ND
100µH Unshielded Wirewound Inductor 3A 90mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 3A 90mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LPV1823-101KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176785-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
View Details