Bourns, Inc. Fixed Inductors LPA1226-102KL

Description
1mH Unshielded Wirewound Inductor 600mA 1.2Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 600mA 1.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-LPA1226-102KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-LPA1226-102KL-ND
Fixed Inductors 118-LPA1226-102KL-ND
1mH Unshielded Wirewound Inductor 600mA 1.2Ohm Max Axial

1mH Unshielded Wirewound Inductor 600mA 1.2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-LPA1226-102KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers