Bourns, Inc. Fixed Inductors LPA1226-100KL

Description
10µH Unshielded Wirewound Inductor 5A 30mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 5A 30mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPA1226-100KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LPA1226-100KL-ND
Fixed Inductors LPA1226-100KL-ND
10µH Unshielded Wirewound Inductor 5A 30mOhm Max Axial

10µH Unshielded Wirewound Inductor 5A 30mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LPA1226-100KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details