Bourns, Inc. Fixed Inductors LPA1020-251KL

Description
250µH Unshielded Wirewound Inductor 800mA 500mOhm Max Axial
Request a Quote Datasheet
Description
250µH Unshielded Wirewound Inductor 800mA 500mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-LPA1020-251KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-LPA1020-251KL-ND
Fixed Inductors 118-LPA1020-251KL-ND
250µH Unshielded Wirewound Inductor 800mA 500mOhm Max Axial

250µH Unshielded Wirewound Inductor 800mA 500mOhm Max Axial

Buy Now Datasheet
Inductor,ferrite,250Uh,10+% Tol,10-% Tol Rohs Compliant Bourns - 61J7073 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,250Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
61J7073
Inductor,ferrite,250Uh,10+% Tol,10-% Tol Rohs Compliant Bourns 61J7073
Inductor,Ferrite,250 uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,250uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-LPA1020-251KL-ND 61J7073
Product Name Fixed Inductors Inductor,ferrite,250Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620210 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details