Bourns, Inc. Fixed Inductors LPA1020-102KL

Description
1mH Unshielded Wirewound Inductor 400mA 2.2Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 400mA 2.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPA1020-102KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LPA1020-102KL-ND
Fixed Inductors LPA1020-102KL-ND
1mH Unshielded Wirewound Inductor 400mA 2.2Ohm Max Axial

1mH Unshielded Wirewound Inductor 400mA 2.2Ohm Max Axial

Buy Now Datasheet
Inductor,ferrite,1Mh,10+% Tol,10-% Tol Rohs Compliant Bourns - 61J7070 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,1Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
61J7070
Inductor,ferrite,1Mh,10+% Tol,10-% Tol Rohs Compliant Bourns 61J7070
Inductor,Ferrite,1mH ,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,1mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LPA1020-102KL-ND 61J7070
Product Name Fixed Inductors Inductor,ferrite,1Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers