Bourns, Inc. Fixed Inductors LPA0618-251KL

Description
250µH Unshielded Wirewound Inductor 400mA 1Ohm Max Axial
Request a Quote Datasheet
Description
250µH Unshielded Wirewound Inductor 400mA 1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPA0618-251KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LPA0618-251KL-ND
Fixed Inductors LPA0618-251KL-ND
250µH Unshielded Wirewound Inductor 400mA 1Ohm Max Axial

250µH Unshielded Wirewound Inductor 400mA 1Ohm Max Axial

Buy Now Datasheet
Inductor,ferrite,250Uh,10+% Tol,10-% Tol Rohs Compliant Bourns - 61J7065 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,250Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
61J7065
Inductor,ferrite,250Uh,10+% Tol,10-% Tol Rohs Compliant Bourns 61J7065
Inductor,Ferrite,250 uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,250uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LPA0618-251KL-ND 61J7065
Product Name Fixed Inductors Inductor,ferrite,250Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers