Bourns, Inc. Thermal Cutoffs (Thermal Fuses) LC82AY-1

Description
Thermal Cutoff (TCO) AC DC 5A 82°C (180°F) Nonstandard
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 5A 82°C (180°F) Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - LC82AY-1-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
LC82AY-1-ND
Thermal Cutoffs (Thermal Fuses) LC82AY-1-ND
Thermal Cutoff (TCO) AC DC 5A 82°C (180°F) Nonstandard

Thermal Cutoff (TCO) AC DC 5A 82°C (180°F) Nonstandard

Buy Now Datasheet
Fuse/breaker, Thermal, 82Deg, 28Vdc, 5A; Product Range Bourns - 54Y0630 - Newark, An Avnet Company
Chicago, IL, United States
Fuse/breaker, Thermal, 82Deg, 28Vdc, 5A; Product Range Bourns
54Y0630
Fuse/breaker, Thermal, 82Deg, 28Vdc, 5A; Product Range Bourns 54Y0630
FUSE/BREAKER, THERMAL, 82DEG, 28VDC, 5A; Product Range:LC Series; Fuse Current:5A; Voltage Rating VAC:-; Functioning Temperature:82°C; Fuse Terminals:Blade; Holding Temperature:40°C RoHS Compliant: Yes

FUSE/BREAKER, THERMAL, 82DEG, 28VDC, 5A; Product Range:LC Series; Fuse Current:5A; Voltage Rating VAC:-; Functioning Temperature:82°C; Fuse Terminals:Blade; Holding Temperature:40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number LC82AY-1-ND 54Y0630
Product Name Thermal Cutoffs (Thermal Fuses) Fuse/breaker, Thermal, 82Deg, 28Vdc, 5A; Product Range Bourns
Cutoff Temperature 82 C (180 F) 82 C (180 F)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Single Operation Thermal Protector - H-4 - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Phenolic Case
Cutoff Temperature 230 C (446 F)
View Details