Bourns, Inc. Thermal Cutoffs (Thermal Fuses) LC77AY-1

Description
Thermal Cutoff (TCO) AC DC 5A 77°C (171°F) Nonstandard
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 5A 77°C (171°F) Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - LC77AY-1-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
LC77AY-1-ND
Thermal Cutoffs (Thermal Fuses) LC77AY-1-ND
Thermal Cutoff (TCO) AC DC 5A 77°C (171°F) Nonstandard

Thermal Cutoff (TCO) AC DC 5A 77°C (171°F) Nonstandard

Buy Now Datasheet
Fuse/breaker, Thermal, 77Deg, 28Vdc, 5A; Product Range Bourns - 54Y0629 - Newark, An Avnet Company
Chicago, IL, United States
Fuse/breaker, Thermal, 77Deg, 28Vdc, 5A; Product Range Bourns
54Y0629
Fuse/breaker, Thermal, 77Deg, 28Vdc, 5A; Product Range Bourns 54Y0629
FUSE/BREAKER, THERMAL, 77DEG, 28VDC, 5A; Product Range:LC Series; Fuse Current:5A; Voltage Rating VAC:-; Functioning Temperature:77°C; Fuse Terminals:Blade; Holding Temperature:40°C RoHS Compliant: Yes

FUSE/BREAKER, THERMAL, 77DEG, 28VDC, 5A; Product Range:LC Series; Fuse Current:5A; Voltage Rating VAC:-; Functioning Temperature:77°C; Fuse Terminals:Blade; Holding Temperature:40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number LC77AY-1-ND 54Y0629
Product Name Thermal Cutoffs (Thermal Fuses) Fuse/breaker, Thermal, 77Deg, 28Vdc, 5A; Product Range Bourns
Cutoff Temperature 77 C (171 F) 77 C (171 F)
Unlock Full Specs
to access all available technical data

Similar Products

35HM Hermetic Motor Protector -  - Sensata Technologies
Specs
Cutoff Temperature 95 to 175 C (203 to 347 F)
View Details
Snap Action Single Operation Thermal Protector - H-8 - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Ceramic Case
Cutoff Temperature 280 C (536 F)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details