Bourns, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - LC77AY-1 LC77AY-1

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1051848-LC77AY-1 Termination Style: Solder Pad Mounting: Weld Tab Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 170°F (77°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 12A (9V) Categories: Sensors, Transducers Status: Active Dimension: 2-SMD Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1051848-LC77AY-1 Termination Style: Solder Pad Mounting: Weld Tab Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 170°F (77°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 12A (9V) Categories: Sensors, Transducers Status: Active Dimension: 2-SMD Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - LC77AY-1 - 1051848-LC77AY-1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - LC77AY-1
1051848-LC77AY-1
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - LC77AY-1 1051848-LC77AY-1
Manufacturer: Bourns Inc. Win Source Part Number: 1051848-LC77AY-1 Termination Style: Solder Pad Mounting: Weld Tab Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 170°F (77°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 12A (9V) Categories: Sensors, Transducers Status: Active Dimension: 2-SMD Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1051848-LC77AY-1
Termination Style: Solder Pad
Mounting: Weld Tab
Tolerance: ±9°F (±5°C)
Circuit: SPST-NC
Switching Temperature: 170°F (77°C)
Reset Temperature: 104°F (40°C)
Switching Cycles: 6K
Current Rating - DC: 12A (9V)
Categories: Sensors, Transducers
Status: Active
Dimension: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1051848-LC77AY-1
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - LC77AY-1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1220A-015D-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 1.24 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details