TVS DEV GDT/MOV 1100V DISC 23MM
VARISTOR, MOV, 1.1KV, DISC 23MM ROHS COMPLIANT: YES
VARISTOR, MOV/ GDT, 420V, 8KA, DISC 23MM; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:1.1kV; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:8kA RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ISOM8-420-B-L2 | 85AJ3052 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Varistor, Mov, 1.1Kv, Disc 23Mm Rohs Compliant Bourns |
| Package | Disc 23mm |