VARISTOR, MOV, 730V, DISC 23MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:730V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:15kA; Peak Energy (10/1000uS):- RoHS Compliant: Yes
TVS DEV GDT/MOV 730V DISC 23MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 62AJ3709 | ISOM8-275-B-L2 |
| Product Name | Varistor, Mov, 730V, Disc 23Mm; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| RoHS Compliant | RoHS |