VARISTOR, MOV, 1KV, DISC 17MM ROHS COMPLIANT: YES
VARISTOR, MOV/ GDT, 385V, 5KA, DISC 17MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:1kV; Varistor Case Style:Disc 17mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
TVS DEV GDT/MOV 1000V DISC 17MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 85AJ3047 | ISOM5-380-B-L2 |
| Product Name | Varistor, Mov, 1Kv, Disc 17Mm Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| RoHS Compliant | RoHS |