Bourns, Inc. Varistor, Mov, 875V, Disc 17Mm Rohs Compliant Bourns ISOM5-320-B-L2

Description
VARISTOR, MOV, 875V, DISC 17MM ROHS COMPLIANT: YES
Description
VARISTOR, MOV, 875V, DISC 17MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 875V, Disc 17Mm Rohs Compliant Bourns - 85AJ3046 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 875V, Disc 17Mm Rohs Compliant Bourns
85AJ3046
Varistor, Mov, 875V, Disc 17Mm Rohs Compliant Bourns 85AJ3046
VARISTOR, MOV, 875V, DISC 17MM ROHS COMPLIANT: YES

VARISTOR, MOV, 875V, DISC 17MM ROHS COMPLIANT: YES

Supplier's Site
Varistor, Mov/ Gdt, 320V, 5Ka, Disc 17Mm; Voltage Rating Vac Bourns - 62AJ3693 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov/ Gdt, 320V, 5Ka, Disc 17Mm; Voltage Rating Vac Bourns
62AJ3693
Varistor, Mov/ Gdt, 320V, 5Ka, Disc 17Mm; Voltage Rating Vac Bourns 62AJ3693
VARISTOR, MOV/ GDT, 320V, 5KA, DISC 17MM; Voltage Rating VAC:320V; Voltage Rating VDC:415V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:875V; Varistor Case Style:Disc 17mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, MOV/ GDT, 320V, 5KA, DISC 17MM; Voltage Rating VAC:320V; Voltage Rating VDC:415V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:875V; Varistor Case Style:Disc 17mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - ISOM5-320-B-L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
ISOM5-320-B-L2
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology ISOM5-320-B-L2
TVS DEV GDT/MOV 875V DISC 17MM

TVS DEV GDT/MOV 875V DISC 17MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 85AJ3046 ISOM5-320-B-L2
Product Name Varistor, Mov, 875V, Disc 17Mm Rohs Compliant Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data