TVS DEV GDT/MOV 800V DISC 17MM
VARISTOR, MOV/ GDT, 300V, 5KA, DISC 17MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:800V; Varistor Case Style:Disc 17mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
VARISTOR, MOV/ GDT, 300V, 5KA, DISC 17MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:800V; Varistor Case Style:Disc 17mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ISOM5-300-R-L2 | 62AJ3692 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Varistor, Mov/ Gdt, 300V, 5Ka, Disc 17Mm; Voltage Rating Vac Bourns |
| Package | Disc 17mm |