Bourns, Inc. Thermal Cutoffs (Thermal Fuses) HC82AY-1

Description
Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - 118-HC82AY-1-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
118-HC82AY-1-ND
Thermal Cutoffs (Thermal Fuses) 118-HC82AY-1-ND
Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard

Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard

Buy Now Datasheet
Fuse/breaker, Thermal, 82Deg, 28Vdc, 25A; Product Range Bourns - 75Y1048 - Newark, An Avnet Company
Chicago, IL, United States
Fuse/breaker, Thermal, 82Deg, 28Vdc, 25A; Product Range Bourns
75Y1048
Fuse/breaker, Thermal, 82Deg, 28Vdc, 25A; Product Range Bourns 75Y1048
FUSE/BREAKER, THERMAL, 82DEG, 28VDC, 25A; Product Range:Komatsulite HC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:82°C; Fuse Terminals:Blade; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

FUSE/BREAKER, THERMAL, 82DEG, 28VDC, 25A; Product Range:Komatsulite HC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:82°C; Fuse Terminals:Blade; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number 118-HC82AY-1-ND 75Y1048
Product Name Thermal Cutoffs (Thermal Fuses) Fuse/breaker, Thermal, 82Deg, 28Vdc, 25A; Product Range Bourns
Cutoff Temperature 82 C (180 F) 82 C (180 F)
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermal Protector - G - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Lead Material Silver Plated Copper Wire
Cutoff Temperature 150 C (302 F)
View Details
Thermal Cutoffs - A-16A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 16 amps
View Details
Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details