Bourns, Inc. Thermal Cutoffs (Thermal Fuses) HC77AY-1

Description
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - 118-HC77AY-1-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
118-HC77AY-1-ND
Thermal Cutoffs (Thermal Fuses) 118-HC77AY-1-ND
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard

Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard

Buy Now Datasheet
Fuse/breaker, Thermal, 77Deg, 28Vdc, 25A; Product Range Bourns - 54Y0624 - Newark, An Avnet Company
Chicago, IL, United States
Fuse/breaker, Thermal, 77Deg, 28Vdc, 25A; Product Range Bourns
54Y0624
Fuse/breaker, Thermal, 77Deg, 28Vdc, 25A; Product Range Bourns 54Y0624
FUSE/BREAKER, THERMAL, 77DEG, 28VDC, 25A; Product Range:HC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:77°C; Fuse Terminals:Blade; Holding Temperature:40°C RoHS Compliant: Yes

FUSE/BREAKER, THERMAL, 77DEG, 28VDC, 25A; Product Range:HC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:77°C; Fuse Terminals:Blade; Holding Temperature:40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number 118-HC77AY-1-ND 54Y0624
Product Name Thermal Cutoffs (Thermal Fuses) Fuse/breaker, Thermal, 77Deg, 28Vdc, 25A; Product Range Bourns
Cutoff Temperature 77 C (171 F) 77 C (171 F)
Unlock Full Specs
to access all available technical data

Similar Products

YS10 Series Thermal Motor Protector -  - Sensata Technologies
Specs
Rated Voltage 125 to 250 volts
Rated Current 12 to 16 amps
View Details
Snap-Action, Self-Hold Thermostat - J(S) - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 60 to 160 C (140 to 320 F)
Voltage Type AC Voltage
View Details
Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details