Bourns, Inc. Thermal Cutoffs (Thermal Fuses) HC72AY-1

Description
Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - HC72AY-1-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
HC72AY-1-ND
Thermal Cutoffs (Thermal Fuses) HC72AY-1-ND
Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard

Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard

Buy Now Datasheet
Fuse/breaker, Thermal, 72Deg, 28Vdc, 25A; Product Range Bourns - 75Y1046 - Newark, An Avnet Company
Chicago, IL, United States
Fuse/breaker, Thermal, 72Deg, 28Vdc, 25A; Product Range Bourns
75Y1046
Fuse/breaker, Thermal, 72Deg, 28Vdc, 25A; Product Range Bourns 75Y1046
FUSE/BREAKER, THERMAL, 72DEG, 28VDC, 25A; Product Range:Komatsulite HC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:72°C; Fuse Terminals:Blade; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

FUSE/BREAKER, THERMAL, 72DEG, 28VDC, 25A; Product Range:Komatsulite HC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:72°C; Fuse Terminals:Blade; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number HC72AY-1-ND 75Y1046
Product Name Thermal Cutoffs (Thermal Fuses) Fuse/breaker, Thermal, 72Deg, 28Vdc, 25A; Product Range Bourns
Cutoff Temperature 72 C (162 F) 72 C (162 F)
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermostat/Thermal Protector - E-1 - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 180 C (356 F)
Rated Voltage 125 volts
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details