Bourns, Inc. Kit Contents Bourns H-870

Description
Kit Contents:60-pcs of Through Hole Trimpot Series Trimming Potentiometers; Power Rating:-; Range of Resistor Values:-; Resistance Tolerance:-; No. of Items in Kit:60; Product Range:Trimpot Series RoHS Compliant: Yes
Datasheet
Description
Kit Contents:60-pcs of Through Hole Trimpot Series Trimming Potentiometers; Power Rating:-; Range of Resistor Values:-; Resistance Tolerance:-; No. of Items in Kit:60; Product Range:Trimpot Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kit Contents Bourns - 53W9263 - Newark, An Avnet Company
Chicago, IL, United States
Kit Contents Bourns
53W9263
Kit Contents Bourns 53W9263
Kit Contents:60-pcs of Through Hole Trimpot Series Trimming Potentiometers; Power Rating:-; Range of Resistor Values:-; Resistance Tolerance:-; No. of Items in Kit:60; Product Range:Trimpot Series RoHS Compliant: Yes

Kit Contents:60-pcs of Through Hole Trimpot Series Trimming Potentiometers; Power Rating:-; Range of Resistor Values:-; Resistance Tolerance:-; No. of Items in Kit:60; Product Range:Trimpot Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W9263
Product Name Kit Contents Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details