Bourns, Inc. Design Kit, Trimmers, 3296 Series; Kit Contents Bourns H-853

Description
DESIGN KIT, TRIMMERS, 3296 SERIES; Kit Contents:30-Pcs of 1kohm to 50kohm Trimming Potentiometers; Power Rating:-; Range of Resistor Values:1kohm to 50kohm; Resistance Tolerance:-; No. of Items in Kit:30; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
DESIGN KIT, TRIMMERS, 3296 SERIES; Kit Contents:30-Pcs of 1kohm to 50kohm Trimming Potentiometers; Power Rating:-; Range of Resistor Values:1kohm to 50kohm; Resistance Tolerance:-; No. of Items in Kit:30; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Design Kit, Trimmers, 3296 Series; Kit Contents Bourns - 94M7436 - Newark, An Avnet Company
Chicago, IL, United States
Design Kit, Trimmers, 3296 Series; Kit Contents Bourns
94M7436
Design Kit, Trimmers, 3296 Series; Kit Contents Bourns 94M7436
DESIGN KIT, TRIMMERS, 3296 SERIES; Kit Contents:30-Pcs of 1kohm to 50kohm Trimming Potentiometers; Power Rating:-; Range of Resistor Values:1kohm to 50kohm; Resistance Tolerance:-; No. of Items in Kit:30; Product Range:-; SVHC:No RoHS Compliant: Yes

DESIGN KIT, TRIMMERS, 3296 SERIES; Kit Contents:30-Pcs of 1kohm to 50kohm Trimming Potentiometers; Power Rating:-; Range of Resistor Values:1kohm to 50kohm; Resistance Tolerance:-; No. of Items in Kit:30; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94M7436
Product Name Design Kit, Trimmers, 3296 Series; Kit Contents Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details