Bourns, Inc. Potentiometer Knobs H-46-6A

Description
Bourns H-46-6A Potentiometer Knob
Request a Quote Datasheet
Description
Bourns H-46-6A Potentiometer Knob
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer Knobs - 7377710P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
7377710P
Potentiometer Knobs 7377710P
Bourns H-46-6A Potentiometer Knob

Bourns H-46-6A Potentiometer Knob

Supplier's Site
Potentiometer Knobs - 7377710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
7377710
Potentiometer Knobs 7377710
Bourns H-46-6A Potentiometer Knob

Bourns H-46-6A Potentiometer Knob

Supplier's Site
Potentiometer Knobs - 1674757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
1674757
Potentiometer Knobs 1674757
Bourns H-46-6A Potentiometer Knob

Bourns H-46-6A Potentiometer Knob

Supplier's Site
Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns - 70B9808 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns
70B9808
Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns 70B9808
COUNTING DIAL, 15 TURNS, 6.35mm; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:H46 Series; Accessory Type:Turns Counting Dial; Body Material:Satin chrome; Knob / Dial Style:Round RoHS Compliant: Yes

COUNTING DIAL, 15 TURNS, 6.35mm; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:H46 Series; Accessory Type:Turns Counting Dial; Body Material:Satin chrome; Knob / Dial Style:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Counting Dial, 0-20 Turns, 6.35Mm; No. Of Turns Bourns - 06X5415 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 0-20 Turns, 6.35Mm; No. Of Turns Bourns
06X5415
Counting Dial, 0-20 Turns, 6.35Mm; No. Of Turns Bourns 06X5415
COUNTING DIAL, 0-20 TURNS, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:H46 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

COUNTING DIAL, 0-20 TURNS, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:H46 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7377710P 70B9808
Product Name Potentiometer Knobs Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers