Bourns, Inc. Potentiometer Knobs H-46-6A-1

Description
Bourns H-46-6A-1 Potentiometer Knob
Request a Quote Datasheet
Description
Bourns H-46-6A-1 Potentiometer Knob
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer Knobs - 7377714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
7377714
Potentiometer Knobs 7377714
Bourns H-46-6A-1 Potentiometer Knob

Bourns H-46-6A-1 Potentiometer Knob

Supplier's Site
Potentiometer Knobs - 1674464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
1674464
Potentiometer Knobs 1674464
Bourns H-46-6A-1 Potentiometer Knob

Bourns H-46-6A-1 Potentiometer Knob

Supplier's Site
Potentiometer Knobs - 7377714P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
7377714P
Potentiometer Knobs 7377714P
Bourns H-46-6A-1 Potentiometer Knob

Bourns H-46-6A-1 Potentiometer Knob

Supplier's Site
Turns Counting Dial, 20, 6.35Mm; No. Of Turns Bourns - 10C0139 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 20, 6.35Mm; No. Of Turns Bourns
10C0139
Turns Counting Dial, 20, 6.35Mm; No. Of Turns Bourns 10C0139
TURNS COUNTING DIAL, 20, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:H46 Series; Accessory Type:Turns Counting Dial; Knob / Dial Style:Round RoHS Compliant: Yes

TURNS COUNTING DIAL, 20, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:H46 Series; Accessory Type:Turns Counting Dial; Knob / Dial Style:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Counting Dial, Analog, 20 Turn; No. Of Turns Bourns - 14J1216 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, Analog, 20 Turn; No. Of Turns Bourns
14J1216
Counting Dial, Analog, 20 Turn; No. Of Turns Bourns 14J1216
COUNTING DIAL, ANALOG, 20 TURN; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Chrome; Product Range:H46 Series; SVHC:No SVHC (15-Jan-2018); Accessory Type:Counting Dial; External Depth:25mm; External Diameter:46mm; RoHS Compliant: NA

COUNTING DIAL, ANALOG, 20 TURN; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Chrome; Product Range:H46 Series; SVHC:No SVHC (15-Jan-2018); Accessory Type:Counting Dial; External Depth:25mm; External Diameter:46mm; RoHS Compliant: NA

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7377714 10C0139 14J1216
Product Name Potentiometer Knobs Turns Counting Dial, 20, 6.35Mm; No. Of Turns Bourns Counting Dial, Analog, 20 Turn; No. Of Turns Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers