Bourns, Inc. Mounting Nut; Accessory Type Bourns H-38-2

Description
MOUNTING NUT; Accessory Type:Mounting Nut; For Use With:Turns-Counting Dials; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOUNTING NUT; Accessory Type:Mounting Nut; For Use With:Turns-Counting Dials; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Nut; Accessory Type Bourns - 12F9424 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Nut; Accessory Type Bourns
12F9424
Mounting Nut; Accessory Type Bourns 12F9424
MOUNTING NUT; Accessory Type:Mounting Nut; For Use With:Turns-Counting Dials; Product Range:- RoHS Compliant: Yes

MOUNTING NUT; Accessory Type:Mounting Nut; For Use With:Turns-Counting Dials; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12F9424
Product Name Mounting Nut; Accessory Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers