Bourns, Inc. Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns H-23-6A

Description
COUNTING DIAL, 15 TURNS, 6.35mm; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Polished chrome; Knob / Dial Style:Round Skirted RoHS Compliant: Yes
Datasheet
Description
COUNTING DIAL, 15 TURNS, 6.35mm; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Polished chrome; Knob / Dial Style:Round Skirted RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns - 34C9714 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns
34C9714
Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns 34C9714
COUNTING DIAL, 15 TURNS, 6.35mm; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Polished chrome; Knob / Dial Style:Round Skirted RoHS Compliant: Yes

COUNTING DIAL, 15 TURNS, 6.35mm; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Polished chrome; Knob / Dial Style:Round Skirted RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 34C9714
Product Name Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details