Bourns, Inc. Potentiometer Knobs H-22-6M

Description
Bourns H-22-6M Potentiometer Knob
Request a Quote Datasheet
Description
Bourns H-22-6M Potentiometer Knob
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer Knobs - 1674560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
1674560
Potentiometer Knobs 1674560
Bourns H-22-6M Potentiometer Knob

Bourns H-22-6M Potentiometer Knob

Supplier's Site
Potentiometer Knobs - 7377704P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
7377704P
Potentiometer Knobs 7377704P
Bourns H-22-6M Potentiometer Knob

Bourns H-22-6M Potentiometer Knob

Supplier's Site
Counting Dial, 15Turn, Satin Chrome, 6Mm; No. Of Turns Bourns - 49P5321 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 15Turn, Satin Chrome, 6Mm; No. Of Turns Bourns
49P5321
Counting Dial, 15Turn, Satin Chrome, 6Mm; No. Of Turns Bourns 49P5321
COUNTING DIAL, 15TURN, SATIN CHROME, 6MM; No. of Turns:15Turns; Shaft Diameter:6mm; Dial Composition:Satin Chrome; Product Range:H-22 Series RoHS Compliant: Yes

COUNTING DIAL, 15TURN, SATIN CHROME, 6MM; No. of Turns:15Turns; Shaft Diameter:6mm; Dial Composition:Satin Chrome; Product Range:H-22 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1674560 49P5321
Product Name Potentiometer Knobs Counting Dial, 15Turn, Satin Chrome, 6Mm; No. Of Turns Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details