Bourns, Inc. H-22-6A H-22-6A

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061545-H-22-6A Color: Clear Length: 24 mm Composition: Potentiometer Material: Metal Weight: 150.252473 g Number of Turns: 15 Diameter: 6.35 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): H-516-6A; 3006P-1-502LF; H-22-6MH-22-6A.; H-22-6A..; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Panel RoHS: Compliant Schedule B: 9029100000, 9029100000 REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061545-H-22-6A Color: Clear Length: 24 mm Composition: Potentiometer Material: Metal Weight: 150.252473 g Number of Turns: 15 Diameter: 6.35 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): H-516-6A; 3006P-1-502LF; H-22-6MH-22-6A.; H-22-6A..; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Panel RoHS: Compliant Schedule B: 9029100000, 9029100000 REACH SVHC: No SVHC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Counting Dial, part number 16F9386, features a maximum of 15 turns with 50 divisions per turn, providing precise readability of 2 parts in 1000 over 10 turns. It includes a locking brake that engages at a minimum torque of 6.95 oz-in (500 g-cm). The dial is designed for use with precision potentiometers or other rotating devices and is compatible with metal shafts. It has a compact design requiring minimal panel space, with a diameter of 22.2 mm. The product is RoHS compliant and available in multiple finishes, including black on satin chrome and white on black. The set screw included is UNC N2-56, with a tightening torque of 16.94 N-cm (1.5 lbs.-in.) minimum. The shaft diameter requirements and extension specifications are provided for proper installation.

Datasheet Summary
Powered by GS/AI

The Counting Dial, part number 16F9386, features a maximum of 15 turns with 50 divisions per turn, providing precise readability of 2 parts in 1000 over 10 turns. It includes a locking brake that engages at a minimum torque of 6.95 oz-in (500 g-cm). The dial is designed for use with precision potentiometers or other rotating devices and is compatible with metal shafts. It has a compact design requiring minimal panel space, with a diameter of 22.2 mm. The product is RoHS compliant and available in multiple finishes, including black on satin chrome and white on black. The set screw included is UNC N2-56, with a tightening torque of 16.94 N-cm (1.5 lbs.-in.) minimum. The shaft diameter requirements and extension specifications are provided for proper installation.

Suppliers

Company
Product
Description
Supplier Links
H-22-6A - 1061545-H-22-6A - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061545-H-22-6A Color: Clear Length: 24 mm Composition: Potentiometer Material: Metal Weight: 150.252473 g Number of Turns: 15 Diameter: 6.35 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): H-516-6A; 3006P-1-502LF; H-22-6MH-22-6A.; H-22-6A..; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Panel RoHS: Compliant Schedule B: 9029100000, 9029100000 REACH SVHC: No SVHC

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061545-H-22-6A
Color: Clear
Length: 24 mm
Composition: Potentiometer
Material: Metal
Weight: 150.252473 g
Number of Turns: 15
Diameter: 6.35 mm
Categories: Potentiometers,Variable Resistors
Alternative Parts (Cross-Reference): H-516-6A; 3006P-1-502LF; H-22-6MH-22-6A.; H-22-6A..;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Panel
RoHS: Compliant
Schedule B: 9029100000, 9029100000
REACH SVHC: No SVHC

Buy Now
Potentiometer Knobs - 7377701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
7377701
Potentiometer Knobs 7377701
Bourns H-22-6A Potentiometer Knob

Bourns H-22-6A Potentiometer Knob

Supplier's Site
Potentiometer Knobs - 1674559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
1674559
Potentiometer Knobs 1674559
Bourns H-22-6A Potentiometer Knob

Bourns H-22-6A Potentiometer Knob

Supplier's Site
Potentiometer Knobs - 7377701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
7377701P
Potentiometer Knobs 7377701P
Bourns H-22-6A Potentiometer Knob

Bourns H-22-6A Potentiometer Knob

Supplier's Site
Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns - 16F9386 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns
16F9386
Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns 16F9386
COUNTING DIAL, 15 TURNS, 6.35mm; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:H Series; Accessory Type:Turns Counting Dial; Body Material:Satin chrome; Knob / Dial Style:Round Skirted RoHS Compliant: Yes

COUNTING DIAL, 15 TURNS, 6.35mm; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:H Series; Accessory Type:Turns Counting Dial; Body Material:Satin chrome; Knob / Dial Style:Round Skirted RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1061545-H-22-6A 7377701 16F9386
Product Name H-22-6A Potentiometer Knobs Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details