Bourns, Inc. Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns H-22-6A-B

Description
COUNTING DIAL, 15 TURNS, 6.35mm; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Black Finish; Product Range:H Series; Accessory Type:Turns Counting Dial; Body Material:Black finish; Knob / Dial Style:Round Skirted RoHS Compliant: Yes
Datasheet
Description
COUNTING DIAL, 15 TURNS, 6.35mm; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Black Finish; Product Range:H Series; Accessory Type:Turns Counting Dial; Body Material:Black finish; Knob / Dial Style:Round Skirted RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns - 48F1533 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns
48F1533
Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns 48F1533
COUNTING DIAL, 15 TURNS, 6.35mm; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Black Finish; Product Range:H Series; Accessory Type:Turns Counting Dial; Body Material:Black finish; Knob / Dial Style:Round Skirted RoHS Compliant: Yes

COUNTING DIAL, 15 TURNS, 6.35mm; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Black Finish; Product Range:H Series; Accessory Type:Turns Counting Dial; Body Material:Black finish; Knob / Dial Style:Round Skirted RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48F1533
Product Name Counting Dial, 15 Turns, 6.35Mm; No. Of Turns Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details