COUNTING DIAL, 15 TURNS, 3.17mm; No. of Turns:15Turns; Shaft Diameter:3.17mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Satin chrome; Knob / Dial Style:Round Skirted RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94B5744 |
| Product Name | Counting Dial, 15 Turns, 3.17Mm; No. Of Turns Bourns |
| Configuration | Single Resistor |