Bourns, Inc. Resistor Assortment, 1/2; Kit Contents Bourns H-1205

Description
RESISTOR ASSORTMENT, 1/2"; Kit Contents:6-Pcs of 10kohm to 250kohm Model 53 Premium Amplifier Mini Potentiometers; Power Rating:-; Range of Resistor Values:10kohm to 250kohm; Resistance Tolerance:± 10%; No. of Items in Kit:6 RoHS Compliant: Yes
Datasheet
Description
RESISTOR ASSORTMENT, 1/2"; Kit Contents:6-Pcs of 10kohm to 250kohm Model 53 Premium Amplifier Mini Potentiometers; Power Rating:-; Range of Resistor Values:10kohm to 250kohm; Resistance Tolerance:± 10%; No. of Items in Kit:6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Assortment, 1/2; Kit Contents Bourns - 26T4176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Assortment, 1/2; Kit Contents Bourns
26T4176
Resistor Assortment, 1/2; Kit Contents Bourns 26T4176
RESISTOR ASSORTMENT, 1/2"; Kit Contents:6-Pcs of 10kohm to 250kohm Model 53 Premium Amplifier Mini Potentiometers; Power Rating:-; Range of Resistor Values:10kohm to 250kohm; Resistance Tolerance:± 10%; No. of Items in Kit:6 RoHS Compliant: Yes

RESISTOR ASSORTMENT, 1/2"; Kit Contents:6-Pcs of 10kohm to 250kohm Model 53 Premium Amplifier Mini Potentiometers; Power Rating:-; Range of Resistor Values:10kohm to 250kohm; Resistance Tolerance:± 10%; No. of Items in Kit:6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26T4176
Product Name Resistor Assortment, 1/2; Kit Contents Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details