Bourns, Inc. Resistor Assortment, 5/8; Kit Contents Bourns H-1203

Description
RESISTOR ASSORTMENT, 5/8"; Kit Contents:6-Pcs of 5kohm to 1Mohm Model 96 Premium Amplifier Potentiometers; Power Rating:-; Range of Resistor Values:5kohm to 1Mohm; Resistance Tolerance:± 10%; No. of Items in Kit:6; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR ASSORTMENT, 5/8"; Kit Contents:6-Pcs of 5kohm to 1Mohm Model 96 Premium Amplifier Potentiometers; Power Rating:-; Range of Resistor Values:5kohm to 1Mohm; Resistance Tolerance:± 10%; No. of Items in Kit:6; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Assortment, 5/8; Kit Contents Bourns - 26T4174 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Assortment, 5/8; Kit Contents Bourns
26T4174
Resistor Assortment, 5/8; Kit Contents Bourns 26T4174
RESISTOR ASSORTMENT, 5/8"; Kit Contents:6-Pcs of 5kohm to 1Mohm Model 96 Premium Amplifier Potentiometers; Power Rating:-; Range of Resistor Values:5kohm to 1Mohm; Resistance Tolerance:± 10%; No. of Items in Kit:6; Product Range:- RoHS Compliant: Yes

RESISTOR ASSORTMENT, 5/8"; Kit Contents:6-Pcs of 5kohm to 1Mohm Model 96 Premium Amplifier Potentiometers; Power Rating:-; Range of Resistor Values:5kohm to 1Mohm; Resistance Tolerance:± 10%; No. of Items in Kit:6; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26T4174
Product Name Resistor Assortment, 5/8; Kit Contents Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers