Bourns, Inc. Circuit Protection - TVS - Varistors, MOVs GMOV-20D950K

Description
Win Source Part Number: 1015290-GMOV-20D950K Category: Circuit Protection>TVS - Varistors, MOVs Series: GMOV™ Package: Bulk Number of Circuits: 1 Standard Package: 250 Capacitance @ Frequency: 4 pF @ 1 MHz Current - Surge: 10 kA Maximum AC Volts: 95 V Maximum DC Volts: 125 V Energy: 106J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1015290-GMOV-20D950K Category: Circuit Protection>TVS - Varistors, MOVs Series: GMOV™ Package: Bulk Number of Circuits: 1 Standard Package: 250 Capacitance @ Frequency: 4 pF @ 1 MHz Current - Surge: 10 kA Maximum AC Volts: 95 V Maximum DC Volts: 125 V Energy: 106J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1015290-GMOV-20D950K - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1015290-GMOV-20D950K
Circuit Protection - TVS - Varistors, MOVs 1015290-GMOV-20D950K
Win Source Part Number: 1015290-GMOV-20D950K Category: Circuit Protection>TVS - Varistors, MOVs Series: GMOV™ Package: Bulk Number of Circuits: 1 Standard Package: 250 Capacitance @ Frequency: 4 pF @ 1 MHz Current - Surge: 10 kA Maximum AC Volts: 95 V Maximum DC Volts: 125 V Energy: 106J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc.

Win Source Part Number: 1015290-GMOV-20D950K
Category: Circuit Protection>TVS - Varistors, MOVs
Series: GMOV™
Package: Bulk
Number of Circuits: 1
Standard Package: 250
Capacitance @ Frequency: 4 pF @ 1 MHz
Current - Surge: 10 kA
Maximum AC Volts: 95 V
Maximum DC Volts: 125 V
Energy: 106J
Mounting Type: Through Hole
Package / Case: Disc 20mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Bourns Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1015290-GMOV-20D950K
Product Name Circuit Protection - TVS - Varistors, MOVs
Package Disc 20mm
Unlock Full Specs
to access all available technical data