Bourns, Inc. Varistor, Mov, 875V, Disc 20Mm; Voltage Rating Vac Bourns GMOV-20D321K

Description
VARISTOR, MOV, 875V, DISC 20MM; Voltage Rating VAC:320V; Voltage Rating V DC:415V; Product Range:GMOV Series; Clamping Voltage Vc Max:875V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 875V, DISC 20MM; Voltage Rating VAC:320V; Voltage Rating V DC:415V; Product Range:GMOV Series; Clamping Voltage Vc Max:875V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 875V, Disc 20Mm; Voltage Rating Vac Bourns - 25AH9663 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 875V, Disc 20Mm; Voltage Rating Vac Bourns
25AH9663
Varistor, Mov, 875V, Disc 20Mm; Voltage Rating Vac Bourns 25AH9663
VARISTOR, MOV, 875V, DISC 20MM; Voltage Rating VAC:320V; Voltage Rating V DC:415V; Product Range:GMOV Series; Clamping Voltage Vc Max:875V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes

VARISTOR, MOV, 875V, DISC 20MM; Voltage Rating VAC:320V; Voltage Rating V DC:415V; Product Range:GMOV Series; Clamping Voltage Vc Max:875V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AH9663
Product Name Varistor, Mov, 875V, Disc 20Mm; Voltage Rating Vac Bourns
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Limiter Diodes, Packaged And Bondable Chips - CLA4611-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - HR1N4493US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 9.5 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS2-8000-11000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
QPL High Voltage Diode - JANTX1N6515US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details