Bourns, Inc. Gas Discharge Tube Arresters (GDT) GDT25-60-S1-BK

Description
Gas Discharge Tube 600V 7000A (7kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 600V 7000A (7kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-GDT25-60-S1-BK-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-GDT25-60-S1-BK-ND
Gas Discharge Tube Arresters (GDT) 118-GDT25-60-S1-BK-ND
Gas Discharge Tube 600V 7000A (7kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 600V 7000A (7kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gdt, 600V, 10Ka, 2 Terminal Smd; Product Range Bourns - 65AH0456 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 600V, 10Ka, 2 Terminal Smd; Product Range Bourns
65AH0456
Gdt, 600V, 10Ka, 2 Terminal Smd; Product Range Bourns 65AH0456
GDT, 600V, 10KA, 2 TERMINAL SMD; Product Range:GDT25 Series; DC Breakover Voltage:600V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1.1kV RoHS Compliant: Yes

GDT, 600V, 10KA, 2 TERMINAL SMD; Product Range:GDT25 Series; DC Breakover Voltage:600V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1.1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-GDT25-60-S1-BK-ND 65AH0456
Product Name Gas Discharge Tube Arresters (GDT) Gdt, 600V, 10Ka, 2 Terminal Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 4614287 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Low to Medium Surge GDT - 2 terminal, 5 mm, Axial Leaded - GTCA25-900M-R05 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
View Details
2 suppliers
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details