Bourns, Inc. Gas Discharge Tube Arresters (GDT) GDT25-35-S1-RP

Description
Gas Discharge Tube 350V 7000A (7kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 7000A (7kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-GDT25-35-S1-RPTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-GDT25-35-S1-RPTR-ND
Gas Discharge Tube Arresters (GDT) 118-GDT25-35-S1-RPTR-ND
Gas Discharge Tube 350V 7000A (7kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 350V 7000A (7kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-GDT25-35-S1-RPDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-GDT25-35-S1-RPDKR-ND
Gas Discharge Tube Arresters (GDT) 118-GDT25-35-S1-RPDKR-ND
GDT 350V 7000A 2 POLE SMD

GDT 350V 7000A 2 POLE SMD

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-GDT25-35-S1-RPCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-GDT25-35-S1-RPCT-ND
Gas Discharge Tube Arresters (GDT) 118-GDT25-35-S1-RPCT-ND
GDT 350V 7000A 2 POLE SMD

GDT 350V 7000A 2 POLE SMD

Buy Now Datasheet
Gas Discharge Tube, 350V, 10Ka; Product Range Bourns - 24AJ5487 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 350V, 10Ka; Product Range Bourns
24AJ5487
Gas Discharge Tube, 350V, 10Ka; Product Range Bourns 24AJ5487
GAS DISCHARGE TUBE, 350V, 10KA; Product Range:GDT25 Series; DC Breakover Voltage:350V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 350V, 10KA; Product Range:GDT25 Series; DC Breakover Voltage:350V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 350V, 10Ka; Product Range Bourns - 65AH0454 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 350V, 10Ka; Product Range Bourns
65AH0454
Gas Discharge Tube, 350V, 10Ka; Product Range Bourns 65AH0454
GAS DISCHARGE TUBE, 350V, 10KA; Product Range:GDT25 Series; DC Breakover Voltage:350V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 350V, 10KA; Product Range:GDT25 Series; DC Breakover Voltage:350V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-GDT25-35-S1-RPTR-ND 118-GDT25-35-S1-RPDKR-ND 24AJ5487
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 350V, 10Ka; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031060P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Gas Discharge Tube Arresters (GDT) - 495-5905-2-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Through Hole Axial Wire leads; Axial Cylinder
View Details
2 suppliers
Gas Discharge Tube - 3 Electrode - BT Standard - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details