Bourns, Inc.
Gas Discharge Tube Arresters (GDT)
GDT220E-42-A-BX
Description
GDT 420V 40000A 2 POLE
Request a Quote
Email Supplier
Datasheet
Description
GDT 420V 40000A 2 POLE
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gas Discharge Tubes (GDT) |
|
Product Number
|
118-GDT220E-42-A-BX-ND |
|
Product Name
|
Gas Discharge Tube Arresters (GDT) |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Package Type
Surface Mount; 2-SMD Cylinder Square End
Rated Current
10000 amps
View Details
Standards
RoHS
Capacitance Range
0.5000 pF
Rated Voltage
276 volts
View Details
2 suppliers