Bourns, Inc. Through Hole Resistors FW70A9R10JA

Description
9.1 Ohms ±5% 7W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet
Description
9.1 Ohms ±5% 7W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 118-FW70A9R10JATB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW70A9R10JATB-ND
Through Hole Resistors 118-FW70A9R10JATB-ND
9.1 Ohms ±5% 7W Through Hole Resistor Axial Fusible, Safety Wirewound

9.1 Ohms ±5% 7W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-FW70A9R10JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW70A9R10JACT-ND
Through Hole Resistors 118-FW70A9R10JACT-ND
RES 9.1 OHM 5% 7W AXIAL

RES 9.1 OHM 5% 7W AXIAL

Buy Now Datasheet
9.1 OHM 7W Resistor - 53-FW70A9R10JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1 OHM 7W Resistor
53-FW70A9R10JA
9.1 OHM 7W Resistor 53-FW70A9R10JA
RES 9.1 OHM 5% 7W AXIAL Product overview: FW70A9R10JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.1 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW70A9R10JA can be used for catalog matching and distributor lookup.

RES 9.1 OHM 5% 7W AXIAL Product overview: FW70A9R10JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.1 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW70A9R10JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-FW70A9R10JATB-ND 53-FW70A9R10JA
Product Name Through Hole Resistors 9.1 OHM 7W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 9.1 ohms 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details