Bourns, Inc. 15 OHM 7W Resistor FW70A15R0JA

Description
RES 15 OHM 5% 7W AXIAL Product overview: FW70A15R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW70A15R0JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 15 OHM 5% 7W AXIAL Product overview: FW70A15R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW70A15R0JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 OHM 7W Resistor - 53-FW70A15R0JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 OHM 7W Resistor
53-FW70A15R0JA
15 OHM 7W Resistor 53-FW70A15R0JA
RES 15 OHM 5% 7W AXIAL Product overview: FW70A15R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW70A15R0JA can be used for catalog matching and distributor lookup.

RES 15 OHM 5% 7W AXIAL Product overview: FW70A15R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW70A15R0JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-FW70A15R0JATB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW70A15R0JATB-ND
Through Hole Resistors 118-FW70A15R0JATB-ND
15 Ohms ±5% 7W Through Hole Resistor Axial Fusible, Safety Wirewound

15 Ohms ±5% 7W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-FW70A15R0JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW70A15R0JACT-ND
Through Hole Resistors 118-FW70A15R0JACT-ND
RES 15 OHM 5% 7W AXIAL

RES 15 OHM 5% 7W AXIAL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-FW70A15R0JA 118-FW70A15R0JATB-ND
Product Name 15 OHM 7W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Operating DC Voltage 240 volts
Operating AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details