10 Ohms ±5% 7W Through Hole Resistor Axial Fusible, Safety Wirewound
10 Ohms ±5% 7W Through Hole Resistor Axial Fusible, Safety Wirewound
RES 10 OHM 5% 7W AXIAL Product overview: FW70A10R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW70A10R0JA can be used for catalog matching and distributor lookup.
Bourns FW70A10R0JA Resistor
Bourns FW70A10R0JA Resistor
Bourns FW70A10R0JA Resistor
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 118-FW70A10R0JACT-ND | 53-FW70A10R0JA | 7757564P | 7757564 |
| Product Name | Through Hole Resistors | 10 OHM 7W Resistor | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wire wound | |
| Mounting / Packaging | Axial Leads; Axial | Axial | ThroughHole | ThroughHole |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms |