Bourns, Inc. 5.1 OHM 5W Resistor FW50A5R10JA

Description
RES 5.1 OHM 5% 5W AXIAL Product overview: FW50A5R10JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A5R10JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 5.1 OHM 5% 5W AXIAL Product overview: FW50A5R10JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A5R10JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1 OHM 5W Resistor - 53-FW50A5R10JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1 OHM 5W Resistor
53-FW50A5R10JA
5.1 OHM 5W Resistor 53-FW50A5R10JA
RES 5.1 OHM 5% 5W AXIAL Product overview: FW50A5R10JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A5R10JA can be used for catalog matching and distributor lookup.

RES 5.1 OHM 5% 5W AXIAL Product overview: FW50A5R10JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A5R10JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-FW50A5R10JATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW50A5R10JATR-ND
Through Hole Resistors 118-FW50A5R10JATR-ND
5.1 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound

5.1 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-FW50A5R10JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW50A5R10JACT-ND
Through Hole Resistors 118-FW50A5R10JACT-ND
5.1 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound

5.1 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-FW50A5R10JA 118-FW50A5R10JATR-ND
Product Name 5.1 OHM 5W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 5.1 ohms 5.1 ohms
Operating DC Voltage 240 volts
Operating AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details